Renesas Electronics Corporation FIFOs Memory 7201LA20TP

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7201LA20TP-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7201LA20TP-ND
FIFOs Memory 7201LA20TP-ND
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7201LA20TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA20TP
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA20TP
IC MEM FIFO 512X9 20NS 28DIP

IC MEM FIFO 512X9 20NS 28DIP

Supplier's Site
FIFOs Memory - 7201LA20TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA20TP
FIFOs Memory 7201LA20TP
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA20TP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA20TP
Logic - FIFOs Memory 7201LA20TP
IC MEM FIFO 512X9 20NS 28DIP

IC MEM FIFO 512X9 20NS 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7201LA20TP-ND 7201LA20TP 7201LA20TP 7201LA20TP
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 28152182 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details