Renesas Electronics Corporation FIFOs Memory 7200L25TP

Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7200L25TP-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7200L25TP-ND
FIFOs Memory 7200L25TP-ND
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7200L25TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L25TP
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L25TP
IC MEM FIFO 256X9 25NS 28DIP

IC MEM FIFO 256X9 25NS 28DIP

Supplier's Site
Logic - FIFOs Memory - 7200L25TP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7200L25TP
Logic - FIFOs Memory 7200L25TP
IC MEM FIFO 256X9 25NS 28DIP

IC MEM FIFO 256X9 25NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 7200L25TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L25TP
FIFOs Memory 7200L25TP
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7200L25TP-ND 7200L25TP 7200L25TP 7200L25TP
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers
Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details