Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
IC MEM FIFO 256X9 25NS 32-PLCC
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
IC FIFO ASYNC 256X9 25NS 32PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7200L25J-ND | 7200L25J | 7200L25J | 7200L25J |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |