Renesas Electronics Corporation FIFOs Memory 7200L20J8

Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7200L20J8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7200L20J8-ND
FIFOs Memory 7200L20J8-ND
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Buy Now
FIFOs Memory - 7200L20J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L20J8
FIFOs Memory 7200L20J8
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 7200L20J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7200L20J8
Logic - FIFOs Memory 7200L20J8
IC MEM FIFO 256X9 20NS 32-PLCC

IC MEM FIFO 256X9 20NS 32-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7200L20J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L20J8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L20J8
IC FIFO ASYNC 256X9 20NS 32PLCC

IC FIFO ASYNC 256X9 20NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7200L20J8-ND 7200L20J8 7200L20J8 7200L20J8
Product Name FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details