The IDT7200L15SOGI is a CMOS asynchronous FIFO memory with a 256 x 9-bit organization, designed for high-speed data buffering applications. It features a maximum access time of 15 nanoseconds and operates with a supply voltage of 5V. The device supports simultaneous read and write operations, making it suitable for multiprocessing environments. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data integrity. The FIFO is compliant with military standards (MIL-STD-883, Class B) and is available in various package types, including SOIC. The product is suitable for commercial, industrial, and military temperature ranges, with an industrial range of -40°C to +85°C and a military range of -55°C to +125°C. Power consumption is low, with a maximum active power of 440mW and a power-down mode consuming 28mW. This FIFO memory is ideal for applications requiring reliable data handling and expansion capabilities.
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC MEM FIFO 256X9 15NS 28-SOIC
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC FIFO ASYNC 256X9 15NS 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7200L15SOGI-ND | 7200L15SOGI | 7200L15SOGI | 7200L15SOGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |