Renesas Electronics Corporation FIFOs Memory 7200L12SOG8

Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC
Request a Quote Datasheet
Description
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7200L12SOG8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7200L12SOG8-ND
FIFOs Memory 7200L12SOG8-ND
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7200L12SOG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7200L12SOG8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7200L12SOG8
IC FIFO ASYNC 256X9 12NS 28SOIC

IC FIFO ASYNC 256X9 12NS 28SOIC

Supplier's Site
FIFOs Memory - 7200L12SOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7200L12SOG8
FIFOs Memory 7200L12SOG8
Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC

Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7200L12SOG8-ND 7200L12SOG8 7200L12SOG8
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 342-00474 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details