SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 100MHz 8ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 165-CABGA (13x15)
IC SRAM 9MBIT PAR 165CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V67903S80BQ-ND | 71V67903S80BQ | 71V67903S80BQ | 71V67903S80BQ |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA | BGA |