SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 119-PBGA (14x22)
IC SRAM 9MBIT PAR 117MHZ 119PBGA Product overview: 71V67903S75BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 117MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 117MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67903S75BG can be used for catalog matching and distributor lookup.
IC SRAM 9MBIT PARALLEL 119PBGA
IC SRAM 9MBIT PAR 117MHZ 119PBGA
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 119-PBGA (14x22)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V67903S75BG-ND | 774-71V67903S75BG | 71V67903S75BG | 71V67903S75BG | 71V67903S75BG |
| Product Name | Memory | 117MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Package Type | BGA; 119-BGA | BGA; Tray | BGA; 119-BGA |