Renesas Electronics Corporation Memory 71V67703S85PFGI

Description
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 87MHz 8.5ns 100-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 87MHz 8.5ns 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V67703S85PFGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 87MHz 8.5ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 87MHz 8.5ns 100-TQFP (14x14)

Buy Now Datasheet
Sram, 9Mbit, 256Kx36Bit, 8.5Ns, Tqfp-100; Memory Size Renesas - 47AC2636 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 9Mbit, 256Kx36Bit, 8.5Ns, Tqfp-100; Memory Size Renesas
47AC2636
Sram, 9Mbit, 256Kx36Bit, 8.5Ns, Tqfp-100; Memory Size Renesas 47AC2636
SRAM, 9MBIT, 256KX36BIT, 8.5NS, TQFP-100; Memory Size:9Mbit; SRAM Memory Configuration:256K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:8.5ns; Operating Temperature RoHS Compliant: Yes

SRAM, 9MBIT, 256KX36BIT, 8.5NS, TQFP-100; Memory Size:9Mbit; SRAM Memory Configuration:256K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:8.5ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V67703S85PFGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V67703S85PFGI
Integrated Circuits (ICs) - Memory - Memory 71V67703S85PFGI
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 9MBIT PARALLEL 100TQFP

IC SRAM 9MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - 71V67703S85PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 87 MHz 8.5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 87 MHz 8.5 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V67703S85PFGI-ND 47AC2636 71V67703S85PFGI 71V67703S85PFGI 71V67703S85PFGI
Product Name Memory Sram, 9Mbit, 256Kx36Bit, 8.5Ns, Tqfp-100; Memory Size Renesas Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type TQFP; 100-LQFP TQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 589286-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details