SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 87MHz 8.5ns 119-PBGA (14x22)
IC SRAM 9MBIT PAR 87MHZ 119PBGA
IC SRAM 9MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 87 MHz 8.5 ns 119-PBGA (14x22)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V67703S85BGG-ND | 71V67703S85BGG | 71V67703S85BGG | 71V67703S85BGG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 256 kbits | 9000 kbits | 9000 kbits |