SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 100MHz 8ns 100-TQFP (14x14)
Win Source Part Number: 1381064-71V67703S80P
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 72 pcs
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mbit
Access Time: 8 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V67703
Memory Organization: 256K x 36
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: 71V67703S80PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V67703S80PFGI can be used for catalog matching and distributor lookup.
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V67703S80PFGI-ND | 1381064-71V67703S80PFGI | 774-71V67703S80PFGI | 71V67703S80PFGI | 71V67703S80PFGI | 71V67703S80PFGI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | ||
| Package Type | TQFP; 100-LQFP | QFP; Tray | QFP; 100-LQFP | QFP; 100-LQFP |