Win Source Part Number: 1381049-71V632S6PFGI
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 2Mbit
Access Time: 6 ns
Voltage - Supply: 3.135V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 83 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 71V632
Product Status: Obsolete
Memory Organization: 64K x 32
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC SRAM 2MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 83 MHz 6 ns 100-TQFP (14x14) Product overview: 71V632S6PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 83 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-71V632S6PFGI8 can be used for catalog matching and distributor lookup.
SRAM - Synchronous, SDR Memory IC 2Mbit Parallel 83 MHz 6 ns 100-TQFP (14x14)
IC SRAM 2MBIT PARALLEL 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1381049-71V632S6PFGI8 | 2020-71V632S6PFGI8 | 71V632S6PFGI8 | 71V632S6PFGI8 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 83 MHz Memory IC and Storage Component | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |