Renesas Electronics Corporation Memory 71V416S15BE

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 48-CABGA (9x9)
Request a Quote
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 48-CABGA (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V416S15BE is a 4Mbit (256K x 16) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates with a single 3.3V power supply and features access and cycle times of 15ns, making it suitable for applications requiring fast memory access. The device is designed with a JEDEC center power/GND pinout to minimize noise and includes one chip select and one output enable pin for efficient control. This SRAM is fully static and asynchronous, eliminating the need for clocks or refresh cycles, which simplifies integration into systems. It is available in multiple package types, including a 48-ball grid array (CABGA) and a 44-pin TSOP Type II, providing flexibility for various design requirements. The part is also offered in both commercial and industrial temperature ranges, ensuring reliability across different operating conditions. Engineers considering this memory solution will find it beneficial for high-speed applications where low power consumption and compact packaging are essential.

Datasheet Summary
Powered by GS/AI

The 71V416S15BE is a 4Mbit (256K x 16) high-speed CMOS Static RAM from Quarktwin Technology Ltd. It operates with a single 3.3V power supply and features access and cycle times of 15ns, making it suitable for applications requiring fast memory access. The device is designed with a JEDEC center power/GND pinout to minimize noise and includes one chip select and one output enable pin for efficient control. This SRAM is fully static and asynchronous, eliminating the need for clocks or refresh cycles, which simplifies integration into systems. It is available in multiple package types, including a 48-ball grid array (CABGA) and a 44-pin TSOP Type II, providing flexibility for various design requirements. The part is also offered in both commercial and industrial temperature ranges, ensuring reliability across different operating conditions. Engineers considering this memory solution will find it beneficial for high-speed applications where low power consumption and compact packaging are essential.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V416S15BE-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 48-CABGA (9x9)

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 48-CABGA (9x9)

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 48CABGA

IC SRAM 4MBIT PARALLEL 48CABGA

Supplier's Site Datasheet
Memory - 71V416S15BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 48-CABGA (9x9)

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 48-CABGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 71V416S15BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
71V416S15BE
Integrated Circuits (ICs) - Memory - Memory 71V416S15BE
IC SRAM 4MBIT PARALLEL 48CABGA

IC SRAM 4MBIT PARALLEL 48CABGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V416S15BE-ND 71V416S15BE 71V416S15BE 71V416S15BE
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip 48-TFBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 448-CY14B101LA-SP25XITCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
6 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details