Renesas Electronics Corporation Memory 71V35761S200BGG

Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 119-PBGA (14x22)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 119-PBGA (14x22)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 71V35761S200BGG is a high-speed synchronous SRAM memory device organized as 128K x 36 bits. It operates with a core power supply of 3.3V and features pipelined outputs, burst counter functionality, and single cycle deselect. The device supports various clock speeds, with a maximum frequency of 200 MHz and a clock access time of 3.1 ns for commercial applications. It also offers an industrial temperature range from -40°C to +85°C for selected speeds. The memory includes a power-down feature controlled by the ZZ input and supports an optional boundary scan JTAG interface compliant with IEEE 1149.1. It is available in multiple package options, including a 100-pin thin quad flatpack (TQFP), a 119-ball grid array (BGA), and a 165 fine pitch ball grid array (fBGA). The device is suitable for applications requiring high-speed data access and efficient memory management.

Datasheet Summary
Powered by GS/AI

The 71V35761S200BGG is a high-speed synchronous SRAM memory device organized as 128K x 36 bits. It operates with a core power supply of 3.3V and features pipelined outputs, burst counter functionality, and single cycle deselect. The device supports various clock speeds, with a maximum frequency of 200 MHz and a clock access time of 3.1 ns for commercial applications. It also offers an industrial temperature range from -40°C to +85°C for selected speeds. The memory includes a power-down feature controlled by the ZZ input and supports an optional boundary scan JTAG interface compliant with IEEE 1149.1. It is available in multiple package options, including a 100-pin thin quad flatpack (TQFP), a 119-ball grid array (BGA), and a 165 fine pitch ball grid array (fBGA). The device is suitable for applications requiring high-speed data access and efficient memory management.

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V35761S200BGG-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 119-PBGA (14x22)

Buy Now
IC SRAM 4.5MBIT PARALLEL 119PBGA

IC SRAM 4.5MBIT PARALLEL 119PBGA

Supplier's Site Datasheet
Memory - 71V35761S200BGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71V35761S200BGG-ND 71V35761S200BGG 71V35761S200BGG
Product Name Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4500 kbits 4500 kbits 4500 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details