Renesas Electronics Corporation Memory 71V35761S166PFGI

Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 71V35761S166PFGI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 100-TQFP (14x14)

Buy Now
Memory IC and Storage Component - 774-71V35761S166PFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-71V35761S166PFGI
Memory IC and Storage Component 774-71V35761S166PFGI
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: 71V35761S166PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V35761S166PFGI can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: 71V35761S166PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V35761S166PFGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 71V35761S166PFGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x14)

Buy Now Datasheet
Sram, 4.5Mbit, 128Kx36Bit, 3.5Ns, Tqfp; Memory Size Renesas - 47AC2625 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4.5Mbit, 128Kx36Bit, 3.5Ns, Tqfp; Memory Size Renesas
47AC2625
Sram, 4.5Mbit, 128Kx36Bit, 3.5Ns, Tqfp; Memory Size Renesas 47AC2625
SRAM, 4.5MBIT, 128KX36BIT, 3.5NS, TQFP; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.5ns; Operating Temperature RoHS Compliant: Yes

SRAM, 4.5MBIT, 128KX36BIT, 3.5NS, TQFP; Memory Size:4.5Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.5ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 4.5MBIT PARALLEL 100TQFP

IC SRAM 4.5MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V35761S166PFGI-ND 774-71V35761S166PFGI 71V35761S166PFGI 47AC2625 71V35761S166PFGI
Product Name Memory Memory IC and Storage Component Memory Sram, 4.5Mbit, 128Kx36Bit, 3.5Ns, Tqfp; Memory Size Renesas Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Package Type TQFP; 100-LQFP QFP; Tray QFP; 100-LQFP TQFP
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details