IC SRAM 4.5MBIT PAR 165CABGA Product overview: 71V3556SA133BQG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V3556SA133BQG can be used for catalog matching and distributor lookup.
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 133MHz 4.2ns 165-CABGA (13x15)
Win Source Part Number: 1207229-71V3556SA133
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR (ZBT)
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 4.2 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 165-TBGA
Supplier Device Package: 165-CABGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT71V3556SA133BQG-N
Base Product Number: 71V3556
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
IC SRAM 4.5MBIT PAR 165CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71V3556SA133BQG | 71V3556SA133BQG-ND | 1207229-71V3556SA133BQG | 71V3556SA133BQG | 71V3556SA133BQG | 71V3556SA133BQG |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; Tray | 165-TBGA | BGA; 165-TBGA | BGA |