SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V321S35PF-ND | 71V321S35PF | 71V321S35PF | 71V321S35PF |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; TQFP | QFP; 64-LQFP | |
| Supply Voltage | 3V ~ 3.6V | 0degC ~ 70degC (TA) | 3.6V; 3V ~ 3.6V |