SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-SOJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V256SA12YGI8-ND | 71V256SA12YGI8 | 71V256SA12YGI8 | 71V256SA12YGI8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ | 28-BSOJ (0.300\", 7.62mm Width) | |
| Supply Voltage | 3V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 3V ~ 3.6V |