SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.5ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PAR 119PBGA
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PARALLEL 119PBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71V2556SA166BG8-ND | 71V2556SA166BG8 | 71V2556SA166BG8 | 71V2556SA166BG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 128 kbits | 4500 kbits | 4500 kbits |