IC SRAM 32KBIT PARALLEL 48DIP Product overview: 7134LA70P from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7134LA70P can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 70ns 48-PDIP
Manufacturer: Renesas Electronics America
Win Source Part Number: 920934-7134LA70P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 70 ns 48-PDIP
Package: Tube
Package: 48-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: IDT7134
Categories: Integrated Circuits (ICs)
Case / Package: 48-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 7
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7134LA70P, IDT7134LA70P-ND
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 70 ns 48-PDIP
IC SRAM 32KBIT PARALLEL 48DIP
IC SRAM 32KBIT PARALLEL 48DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7134LA70P | 7134LA70P-ND | 920934-7134LA70P | 7134LA70P | 7134LA70P | 7134LA70P |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - 7134LA70P | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 70 ns | 70 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |