Renesas Electronics Corporation Memory 7134LA20J

Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7134LA20J-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 20ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Memory - 7134LA20J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 20 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7134LA20J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7134LA20J
Integrated Circuits (ICs) - Memory - Memory 7134LA20J
IC SRAM 32KBIT PARALLEL 52PLCC

IC SRAM 32KBIT PARALLEL 52PLCC

Supplier's Site
IC SRAM 32KBIT PARALLEL 52PLCC

IC SRAM 32KBIT PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7134LA20J-ND 7134LA20J 7134LA20J 7134LA20J
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
Memory - 16-3696-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details