The 71342LA25PFGI is a high-speed 4K x 8 dual-port static RAM designed for both commercial and industrial applications. It features a maximum access time of 25ns and operates with a typical power consumption of 700mW during active use and 1mW in standby mode. The device supports fully asynchronous operation from either port, allowing independent access for reads and writes. It includes on-chip semaphore logic for managing access between the two ports, enhancing coordination in multi-port applications. This memory chip is TTL-compatible and requires a single 5V (±10%) power supply. It is available in a 64-pin TQFP package and is suitable for industrial temperature ranges from -40°C to +85°C. Additionally, the low-power version offers battery backup data retention capability at 2V, making it suitable for applications where power efficiency is critical. The device's specifications make it a viable option for engineers looking for reliable dual-port memory solutions in various environments.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Memory Type: EPROM
Technology: Wirewound
Memory Organization: 32 Bytes Page Size
Memory Interface: eMMC_5.1
Write Cycle Time - Word, Page: 1ms
Access Time: 900 ns
Voltage - Supply: 3V
SRAM - Dual Port, Asynchronous Memory IC 32Kb (4K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 64TQFP Product overview: 71342LA25PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71342LA25PFGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 64-TQFP (14x14)
IC SRAM 32KBIT PARALLEL 64TQFP
IC SRAM 32KBIT PARALLEL 64TQFP
SRAM, 32KBIT, 4KX8BIT, 25NS, TQFP-64; Memory Size:32Kbit; SRAM Memory Configuration:4K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TQFP; No. of Pins:64Pins; Access Time:25ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SRAM 32KBIT PARALLEL 64TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 71342LA25PFGI-ND | 774-71342LA25PFGI | 71342LA25PFGI | 71342LA25PFGI | 71342LA25PFGI | 47AC2655 | 71342LA25PFGI | |
| Product Name | Connectors,Interconnects | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 32Kbit, 4Kx8Bit, 25Ns, Tqfp-64; Memory Size Renesas | Memory |
| Memory Category | EPROM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 900 ns | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Cycle Time | 1.00E6 ns | 25 ns | ||||||
| Supply Voltage | 3V | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 64-TQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |