Renesas Electronics Corporation Memory 7133SA45G

Description
IC SRAM 32KBIT PARALLEL 68PGA
Description
IC SRAM 32KBIT PARALLEL 68PGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 7133SA45G is a high-speed 2K x 16 dual-port static RAM designed for asynchronous operation. It features a maximum access time of 45 ns and operates with a single 5V (±10%) power supply. The device is suitable for commercial applications and offers low power consumption, with typical active power of 1150 mW and standby power of 5 mW. It supports independent, asynchronous access for reads and writes, making it versatile for various applications. The memory can be used as a stand-alone 16-bit dual-port RAM or in conjunction with the IDT7143 as a master/slave configuration for wider data bus applications. The 7133SA45G is available in multiple package types, including a 68-pin PGA, and is compliant with military specifications for high reliability. It also supports battery backup operation with 2V data retention, making it suitable for applications requiring data preservation during power loss.

Datasheet Summary
Powered by GS/AI

The 7133SA45G is a high-speed 2K x 16 dual-port static RAM designed for asynchronous operation. It features a maximum access time of 45 ns and operates with a single 5V (±10%) power supply. The device is suitable for commercial applications and offers low power consumption, with typical active power of 1150 mW and standby power of 5 mW. It supports independent, asynchronous access for reads and writes, making it versatile for various applications. The memory can be used as a stand-alone 16-bit dual-port RAM or in conjunction with the IDT7143 as a master/slave configuration for wider data bus applications. The 7133SA45G is available in multiple package types, including a 68-pin PGA, and is compliant with military specifications for high reliability. It also supports battery backup operation with 2V data retention, making it suitable for applications requiring data preservation during power loss.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Memory - 7133SA45G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 45 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 45 ns 68-PGA (29.46x29.46)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7133SA45G
Integrated Circuits (ICs) - Memory - Memory 7133SA45G
IC SRAM 32KBIT PARALLEL 68PGA

IC SRAM 32KBIT PARALLEL 68PGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7133SA45G 7133SA45G 7133SA45G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns
Density 32 kbits 32 kbits 32 kbits
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers