SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25ns 100-TQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 907801-7133SA25PF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 32Kb (2K x 16) Parallel 25 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT7133
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7133SA25PF, IDT7133SA25PF-ND
IC SRAM 32KBIT PARALLEL 100TQFP Product overview: 7133SA25PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7133SA25PF can be used for catalog matching and distributor lookup.
IC SRAM 32KBIT PARALLEL 100TQFP
IC SRAM 32KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 25 ns 100-TQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7133SA25PF-ND | 907801-7133SA25PF | 774-7133SA25PF | 7133SA25PF | 7133SA25PF | 7133SA25PF |
| Product Name | Memory | Memory - SRAM - 7133SA25PF | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; TQFP; 100-TQFP (14x14) | QFP; Tray | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |