The 7132LA100CB is a high-speed 2K x 8 dual-port static RAM designed for asynchronous memory access. It operates with a maximum access time of 100 ns and is suitable for commercial applications. The device features low power consumption, with typical active power usage of 325 mW and standby power of 1 mW. It supports battery backup operation with 2V data retention, making it ideal for applications requiring low power and reliability. The memory is TTL-compatible and operates on a single 5V power supply. It is available in a 48-pin side-brazed package, ensuring versatility in integration. The product is compliant with military specifications, making it suitable for demanding environments.
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 100ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48
SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 100 ns 48-SIDE BRAZED
IC SRAM 16KBIT PARALLEL SB48
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7132LA100CB-ND | 7132LA100CB | 7132LA100CB | 7132LA100CB |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | DIP; "48-DIP (0.600"", 15.24mm)" | DIP; 48-DIP (0.600\", 15.24mm) | 48-DIP (0.600, 15.24mm) |