Manufacturer: Renesas Electronics America
Win Source Part Number: 874334-7130SA100L48B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 100 ns 48-LCC (14.22x14.22)
Package: 48-LCC
Package: Tube
Mounting: Surface Mount
Family Name: 7130SA100
Categories: Integrated Circuits (ICs)
Case / Package: 48-LCC (14.22x14.22)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 34
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7130SA100L48B, IDT7130SA100L48B-ND
IC SRAM 8KBIT PARALLEL 48LCC Product overview: 7130SA100L48B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7130SA100L48B can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 100 ns 48-LCC (14.22x14.22)
IC SRAM 8KBIT PARALLEL 48LCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 874334-7130SA100L48B | 774-7130SA100L48B | 7130SA100L48B | 7130SA100L48B |
| Product Name | Memory - SRAM - 7130SA100L48B | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | 48-LCC (14.22x14.22) | 48-LCC | 48-LCC |