IC SRAM 1MBIT PARALLEL 32SOJ Product overview: 71024S12YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71024S12YGI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
IC SRAM 1MBIT PARALLEL 32SOJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-71024S12YGI | 71024S12YGI-ND | 71024S12YGI | 71024S12YGI | 71024S12YGI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |
| Cycle Time | 12 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |