The 70V9269S6PRF8 is a high-speed dual-ported synchronous static RAM from Quarktwin Technology Ltd., featuring a memory configuration of 32K x 16 bits. It supports simultaneous access from both ports, allowing for efficient data handling in applications requiring high throughput. The device operates with a maximum clock speed of 100MHz in pipelined output mode, with a typical access time of 7.5ns for commercial and industrial grades. This memory operates on a single 3.3V power supply and is designed for low power consumption, with typical active power usage of 429mW and standby power of 1.32mW. The device includes features such as flow-through or pipelined output modes, dual chip enables for depth expansion, and counter enable/reset functionalities. It is available in a 128-pin Thin Quad Flatpack (TQFP) package, making it suitable for compact designs. The operating temperature range extends from -40°C to +85°C for industrial applications, ensuring reliability in various environments.
IC SRAM 256KBIT PARALLEL 128TQFP
SRAM - Dual Port, Synchronous Memory IC 256Kbit Parallel 6.5 ns 128-TQFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 70V9269S6PRF8 | 70V9269S6PRF8 |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 6.5 ns | 6.5 ns |
| Density | 256 kbits | 256 kbits |