Renesas Electronics Corporation Memory 70V9169L6PF

Description
SRAM - Dual Port, Synchronous Memory IC 144Kbit Parallel 6.5 ns 100-TQFP (14x14)
Description
SRAM - Dual Port, Synchronous Memory IC 144Kbit Parallel 6.5 ns 100-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT70V9169L6PF is a high-speed, dual-port synchronous pipelined static RAM with a configuration of 16K x 9 bits. It operates at a voltage of 3.3V and features a maximum access time of 6.5 ns for commercial applications and 7.5 ns for industrial applications. The device supports simultaneous access from both ports, allowing for efficient data handling in applications requiring high-speed memory access. This memory chip is designed for low power consumption, with typical active power usage of 450 mW and standby power of 1.5 mW. It offers flexible output modes, including flow-through and pipelined modes, and includes features such as counter enable and reset capabilities. The device is available in both 100-pin Thin Quad Flatpack (TQFP) and fine pitch Ball Grid Array (fpBGA) packages, making it suitable for various design requirements. The IDT70V9169L6PF is ideal for applications that demand high-speed data processing and low power operation, particularly in environments with industrial temperature ranges from -40°C to +85°C. However, it is important to note that the lead finish (SnPb) is in the end-of-life process, with the last time buy expiring on June 15, 2018.

Datasheet Summary
Powered by GS/AI

The IDT70V9169L6PF is a high-speed, dual-port synchronous pipelined static RAM with a configuration of 16K x 9 bits. It operates at a voltage of 3.3V and features a maximum access time of 6.5 ns for commercial applications and 7.5 ns for industrial applications. The device supports simultaneous access from both ports, allowing for efficient data handling in applications requiring high-speed memory access. This memory chip is designed for low power consumption, with typical active power usage of 450 mW and standby power of 1.5 mW. It offers flexible output modes, including flow-through and pipelined modes, and includes features such as counter enable and reset capabilities. The device is available in both 100-pin Thin Quad Flatpack (TQFP) and fine pitch Ball Grid Array (fpBGA) packages, making it suitable for various design requirements. The IDT70V9169L6PF is ideal for applications that demand high-speed data processing and low power operation, particularly in environments with industrial temperature ranges from -40°C to +85°C. However, it is important to note that the lead finish (SnPb) is in the end-of-life process, with the last time buy expiring on June 15, 2018.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V9169L6PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 144Kbit Parallel 6.5 ns 100-TQFP (14x14)

SRAM - Dual Port, Synchronous Memory IC 144Kbit Parallel 6.5 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 144K PARALLEL 100TQFP

IC SRAM 144K PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 70V9169L6PF 70V9169L6PF
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details