SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 200MHz 3.4ns 256-CABGA (17x17)
IC SRAM 9MBIT PARALLEL 256CABGA
IC SRAM 9MBIT PARALLEL 256CABGA
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V7519S200BCG-ND | 70V7519S200BCG | 70V7519S200BCG | 70V7519S200BCG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 256-LBGA | BGA | BGA; 256-LBGA |