Renesas Electronics Corporation Memory 70V7519S166BC8

Description
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)
Request a Quote Datasheet
Description
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V7519S166BC8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)

SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)

Buy Now Datasheet
Memory - 70V7519S166BC8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)

SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)

Buy Now Datasheet
IC SRAM 9MBIT PARALLEL 256CABGA

IC SRAM 9MBIT PARALLEL 256CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V7519S166BC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V7519S166BC8
Integrated Circuits (ICs) - Memory - Memory 70V7519S166BC8
IC SRAM 9MBIT PARALLEL 256CABGA

IC SRAM 9MBIT PARALLEL 256CABGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V7519S166BC8-ND 70V7519S166BC8 70V7519S166BC8 70V7519S166BC8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Package Type 256-LBGA BGA; 256-LBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details