SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 12ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA Product overview: 70V658S12BCI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V658S12BCI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 2Mbit Parallel 12 ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA
IC SRAM 2MBIT PARALLEL 256CABGA
IC SRAM 2MBIT PARALLEL 256CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V658S12BCI-ND | 774-70V658S12BCI | 70V658S12BCI | 70V658S12BCI | 70V658S12BCI | 70V658S12BCI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | 256-LBGA | BGA; Tray | BGA; 256-LBGA | 256-LBGA | BGA |