SRAM - Dual Port, Asynchronous Memory IC 2Mb (64K x 36) Parallel 10ns 208-CABGA (15x15)
SRAM - Dual Port, Asynchronous Memory IC 2Mbit Parallel 10 ns 208-CABGA (15x15)
IC SRAM 2MBIT PARALLEL 208FPBGA
IC SRAM 2MBIT PARALLEL 208CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V658S10BFG8-ND | 70V658S10BFG8 | 70V658S10BFG8 | 70V658S10BFG8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA |