SRAM - Dual Port, Asynchronous Memory IC 1.125Mb (32K x 36) Parallel 12ns 208-PQFP (28x28)
Win Source Part Number: 1316287-70V657S12DRI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 1.125Mb (32K x 36)
Access Time: 12 ns
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70V657
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC SRAM 1.125MBIT PAR 208PQFP Product overview: 70V657S12DRI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V657S12DRI can be used for catalog matching and distributor lookup.
IC SRAM 1.125MBIT PAR 208PQFP
SRAM - Dual Port, Asynchronous Memory IC 1.125Mbit Parallel 12 ns 208-PQFP (28x28)
IC SRAM 1.125MBIT PAR 208PQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2318-ND | 1316287-70V657S12DRI | 774-70V657S12DRI | 70V657S12DRI | 70V657S12DRI | 70V657S12DRI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits | ||
| Package Type | 208-BFQFP | QFP; Tray | QFP; 208-BFQFP |