The IDT70V639S10PRF8 is a high-speed 128K x 18 asynchronous dual-port static RAM designed for both industrial and commercial applications. It features true dual-port memory cells that allow simultaneous access to the same memory location, facilitating efficient data handling in multi-processor systems. The device operates at a maximum access time of 10 ns for commercial and 12 ns for industrial grades, making it suitable for applications requiring rapid data retrieval. This memory supports a single 3.3V (±150mV) power supply for core operations, with the option for 3.3V or 2.5V (±100mV) power supply for I/O and control signals on each port. The IDT70V639 can be configured as a stand-alone dual-port RAM or as a master/slave configuration to expand data bus width to 36 bits or more without additional logic. It includes on-chip port arbitration logic, busy and interrupt flags, and full hardware support for semaphore signaling between ports. The device is available in multiple package options, including a 128-pin Thin Quad Flatpack and a 208-ball fine pitch Ball Grid Array. It also offers an industrial temperature range of -40°C to +85°C for selected speeds. However, it is important to note that the lead finish (SnPb) is in the end-of-life process, with the last time buy expiring on June 15, 2018.
SRAM - Dual Port, Asynchronous Memory IC 2.25Mb (128K x 18) Parallel 10ns 128-TQFP (14x20)
SRAM - Dual Port, Asynchronous Memory IC 2.25Mbit Parallel 10 ns 128-TQFP (14x20)
IC SRAM 2.25MBIT PAR 128TQFP
IC SRAM 2.25MBIT PAR 128TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V639S10PRF8-ND | 70V639S10PRF8 | 70V639S10PRF8 | 70V639S10PRF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2250 kbits | 2250 kbits | 2250 kbits | 2250 kbits |
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP |