IC SRAM 4.5MBIT PAR 208CABGA Product overview: 70V631S12BFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V631S12BFGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (256K x 18) Parallel 12ns 208-CABGA (15x15)
Win Source Part Number: 1339465-70V631S12BFG
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 7
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 4.5Mbit
Access Time: 12 ns
Voltage - Supply: 3.15V ~ 3.45V
Mounting Type: Surface Mount
Package / Case: 208-LFBGA
Supplier Device Package: 208-CABGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70V631
Memory Organization: 256K x 18
IC SRAM 4.5MBIT PAR 208CABGA
IC SRAM 4.5MBIT PAR 208FPBGA
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 12 ns 208-CABGA (15x15)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70V631S12BFGI | 70V631S12BFGI-ND | 1339465-70V631S12BFGI | 70V631S12BFGI | 70V631S12BFGI | 70V631S12BFGI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |