SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 133MHz 4.2ns 208-PQFP (28x28)
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 208-PQFP (28x28)
IC SRAM 4.5MBIT PARALLEL 208PQFP
IC SRAM 4.5MBIT PAR 208PQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3599S133DR-ND | 70V3599S133DR | 70V3599S133DR | 70V3599S133DR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 208-BFQFP | QFP; 208-BFQFP |