SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 166MHz 3.6ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA
IC SRAM 2MBIT PARALLEL 256CABGA
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3589S166BC8-ND | 70V3589S166BC8 | 70V3589S166BC8 | 70V3589S166BC8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA |