IC SRAM 2MBIT PARALLEL 256CABGA Product overview: 70V3589S133BC from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V3589S133BC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 2Mb (64K x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320920-70V3589S133B
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 6
Mounting: Surface Mount
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 2Mb (64K x 36)
Access Time: 4.2 ns
Voltage - Supply: 3.15V ~ 3.45V
Supplier Device Package: 256-CABGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 256-LBGA
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 72
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70V3589S133BC,IDT
Base Product Number: 70V3589
RoHS Status: RoHS non-compliant
IC SRAM 2MBIT PARALLEL 256CABGA
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
IC SRAM 2MBIT PARALLEL 256CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70V3589S133BC | 70V3589S133BC-ND | 1320920-70V3589S133BC | 70V3589S133BC | 70V3589S133BC | 70V3589S133BC |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | BGA; Tray | 256-LBGA | BGA; 256-LBGA | BGA; 256-LBGA |