SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 5ns 208-PQFP (28x28)
IC SRAM 576KBIT PARALLEL 208PQFP
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 5 ns 208-PQFP (28x28)
IC SRAM 576KBIT PARALLEL 208PQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3569S5DR-ND | 70V3569S5DR | 70V3569S5DR | 70V3569S5DR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 208-BFQFP | QFP; 208-BFQFP | ||
| Supply Voltage | 3.15V ~ 3.45V | Surface Mount | 3.15V ~ 3.45V |