Renesas Electronics Corporation Memory 70V3569S5BFI8

Description
SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 5ns 208-CABGA (15x15)
Request a Quote
Description
SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 5ns 208-CABGA (15x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 70V3569S5BFI8 is a high-speed, dual-port synchronous pipelined static RAM with a memory configuration of 16K x 36 bits. It supports simultaneous access from both ports, allowing for efficient data handling in applications requiring high bandwidth. The device operates with a maximum clock speed of 133 MHz, providing a data output rate of 9.6 Gbps, with a fast clock-to-data output time of 4.2 ns. This memory chip features a full synchronous operation with a cycle time of 7.5 ns, and it includes pipelined output mode, counter enable, and reset functionalities. It is compatible with LVTTL logic levels and can operate with a power supply of either 3.3V or 2.5V, depending on the configuration of the OPT pins. The device is available in multiple package types, including a 208-pin CABGA, and is suitable for both commercial and industrial temperature ranges, with an operational temperature range of -40°C to +85°C for industrial versions. The 70V3569S5BFI8 is designed for applications that require high-speed data processing and low power consumption, making it a suitable choice for engineers looking for reliable dual-port memory solutions.

Datasheet Summary
Powered by GS/AI

The 70V3569S5BFI8 is a high-speed, dual-port synchronous pipelined static RAM with a memory configuration of 16K x 36 bits. It supports simultaneous access from both ports, allowing for efficient data handling in applications requiring high bandwidth. The device operates with a maximum clock speed of 133 MHz, providing a data output rate of 9.6 Gbps, with a fast clock-to-data output time of 4.2 ns. This memory chip features a full synchronous operation with a cycle time of 7.5 ns, and it includes pipelined output mode, counter enable, and reset functionalities. It is compatible with LVTTL logic levels and can operate with a power supply of either 3.3V or 2.5V, depending on the configuration of the OPT pins. The device is available in multiple package types, including a 208-pin CABGA, and is suitable for both commercial and industrial temperature ranges, with an operational temperature range of -40°C to +85°C for industrial versions. The 70V3569S5BFI8 is designed for applications that require high-speed data processing and low power consumption, making it a suitable choice for engineers looking for reliable dual-port memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V3569S5BFI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 5ns 208-CABGA (15x15)

SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 5ns 208-CABGA (15x15)

Buy Now Datasheet
Memory - 70V3569S5BFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 5 ns 208-CABGA (15x15)

SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 5 ns 208-CABGA (15x15)

Buy Now Datasheet
IC SRAM 576KBIT PAR 208CABGA

IC SRAM 576KBIT PAR 208CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70V3569S5BFI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V3569S5BFI8
Integrated Circuits (ICs) - Memory - Memory 70V3569S5BFI8
IC SRAM 576KBIT PAR 208CABGA

IC SRAM 576KBIT PAR 208CABGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70V3569S5BFI8-ND 70V3569S5BFI8 70V3569S5BFI8 70V3569S5BFI8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 208-LFBGA BGA; 208-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY14ME064Q1B-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details