SRAM - Dual Port, Synchronous Memory IC 576Kb (16K x 36) Parallel 4.2ns 208-CABGA (15x15)
IC SRAM 576KBIT PAR 208CABGA Product overview: 70V3569S4BF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70V3569S4BF8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320899-70V3569S4BF8
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 576Kb (16K x 36)
Access Time: 4.2 ns
Voltage - Supply: 3.15V ~ 3.45V
Supplier Device Package: 208-CABGA (15x15)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 208-LFBGA
Memory Format: SRAM
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70V3569S4BF8,IDT7
Base Product Number: 70V3569
RoHS Status: RoHS non-compliant
IC SRAM 576KBIT PAR 208CABGA
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 4.2 ns 208-CABGA (15x15)
IC SRAM 576KBIT PAR 208CABGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3569S4BF8-ND | 774-70V3569S4BF8 | 1320899-70V3569S4BF8 | 70V3569S4BF8 | 70V3569S4BF8 | 70V3569S4BF8 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 208-LFBGA | BGA; Tape & Reel (TR) | BGA; 208-LFBGA | BGA; 208-LFBGA | ||
| Supply Voltage | 3.15V ~ 3.45V | 1.5V; 3.15V ~ 3.45V | 3.15V ~ 3.45V | 3.15V ~ 3.45V | Surface Mount |