SRAM - Dual Port, Synchronous Memory IC 1.125Mb (64K x 18) Parallel 5ns 128-TQFP (14x20)
IC SRAM 1.125MBIT PAR 128TQFP
IC SRAM 1.125MBIT PAR 128TQFP
SRAM - Dual Port, Synchronous Memory IC 1.125Mbit Parallel 5 ns 128-TQFP (14x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V3389S5PRFI-ND | 70V3389S5PRFI | 70V3389S5PRFI | 70V3389S5PRFI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1125 kbits | 1125 kbits | 1125 kbits | 1125 kbits |
| Package Type | TQFP; 128-LQFP | QFP; 128-LQFP |