SRAM - Dual Port, Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 1MBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V28L15PF8/2703-ND | 70V28L15PF8/2703 | 70V28L15PF8/2703 | 70V28L15PF8/2703 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |