SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 55ns 100-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 100TQFP
IC SRAM 256KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 55 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V261L55PF-ND | 70V261L55PF | 70V261L55PF | 70V261L55PF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |