SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 15ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 15 ns 100-TQFP (14x14)
IC SRAM 128KBIT PARALLEL 100TQFP
IC SRAM 128KBIT PARALLEL 100TQFP
SRAM, 128KBIT, 0 TO 70DEG C ROHS COMPLIANT: YES
IC SRAM 128KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1388-ND | 70V25L15PFG | 70V25L15PFG | 70V25L15PFG | 50AJ9420 | 70V25L15PFG |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 128Kbit, 0 To 70Deg C Rohs Compliant Renesas | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | |||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | Surface Mount |