The 70V24S25PFI8 is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 64Kbit with a parallel access speed of 25 ns. This memory allows simultaneous reads and writes from two independent ports, enabling asynchronous access to any memory location. It operates on a single 3.3V power supply and is designed for low power consumption, with typical active power usage around 400mW and standby power at 660OºW. The device is available in a 100-pin TQFP package and supports industrial temperature ranges from -40°C to +85°C. The 70V24S25PFI8 is suitable for applications requiring efficient memory access and low power operation, making it a viable option for engineers looking to implement dual-port memory solutions in their designs.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 25ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V24S25PFI8-ND | 70V24S25PFI8 | 70V24S25PFI8 | 70V24S25PFI8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |