The 70V24L35PF8 is a high-speed dual-ported static RAM memory device from Quarktwin Technology Ltd., featuring a configuration of 8K x 8 bits. It operates at a voltage of 3.3V (±0.3V) and provides access times of 35 ns for commercial applications. The memory supports simultaneous read and write operations from both ports, allowing for independent asynchronous access to any memory location. This device is designed for low power consumption, with typical active power usage of 380 mW and standby power of 660 OºW. It is available in a 100-pin TQFP package, suitable for various applications requiring efficient memory solutions. The 70V24L35PF8 is also compatible with LVTTL logic levels and includes features such as on-chip port arbitration logic and semaphore signaling support. Engineers considering this memory for their projects should note its industrial temperature range of -40°C to +85°C, making it suitable for a variety of environments.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 35ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70V24L35PF8-ND | 70V24L35PF8 | 70V24L35PF8 | 70V24L35PF8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount |