Renesas Electronics Corporation Memory 70V07L55G

Description
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 55 ns 68-PGA (29.46x29.46)
Description
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 55 ns 68-PGA (29.46x29.46)
Datasheet
Datasheet Summary
Powered by GS/AI

The 70V07L55G is a high-speed 32K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd., designed for both commercial and industrial applications. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from two independent ports. The device operates at a maximum access time of 55 ns and consumes approximately 300 mW during active operation, with a standby power consumption of 660 OºW. It supports fully asynchronous operation and is TTL-compatible, requiring a single 3.3V (±0.3V) power supply. The memory can be used as a standalone 256K-bit Dual-Port RAM or in a Master/Slave configuration to expand data bus width for 16-bit or wider systems. The product is available in a 68-pin PGA package and is suitable for applications requiring low power and high-speed memory access.

Datasheet Summary
Powered by GS/AI

The 70V07L55G is a high-speed 32K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd., designed for both commercial and industrial applications. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from two independent ports. The device operates at a maximum access time of 55 ns and consumes approximately 300 mW during active operation, with a standby power consumption of 660 OºW. It supports fully asynchronous operation and is TTL-compatible, requiring a single 3.3V (±0.3V) power supply. The memory can be used as a standalone 256K-bit Dual-Port RAM or in a Master/Slave configuration to expand data bus width for 16-bit or wider systems. The product is available in a 68-pin PGA package and is suitable for applications requiring low power and high-speed memory access.

Suppliers

Company
Product
Description
Supplier Links
Memory - 70V07L55G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 55 ns 68-PGA (29.46x29.46)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 55 ns 68-PGA (29.46x29.46)

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 68PGA

IC SRAM 256KBIT PARALLEL 68PGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70V07L55G
Integrated Circuits (ICs) - Memory - Memory 70V07L55G
IC SRAM 256KBIT PARALLEL 68PGA

IC SRAM 256KBIT PARALLEL 68PGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 70V07L55G 70V07L55G 70V07L55G
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 774-CY14B101I-SFXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 900 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers