SRAM - Dual Port, Asynchronous Memory IC 4.5Mb (256K x 18) Parallel 15ns 208-CABGA (15x15)
IC SRAM 4.5MBIT PAR 208CABGA
SRAM - Dual Port, Asynchronous Memory IC 4.5Mbit Parallel 15 ns 208-CABGA (15x15)
IC SRAM 4.5MBIT PAR 208CABGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70T631S15BF-ND | 70T631S15BF | 70T631S15BF | 70T631S15BF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 208-LFBGA | BGA; 208-LFBGA | BGA |